STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ660SP13TR VNQ660SP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 111373-VNQ660SP13TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 6A Voltage - Load: 6 V to 36 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 111373-VNQ660SP13TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 6A Voltage - Load: 6 V to 36 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ660SP13TR
VNQ660SP13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ660SP13TR VNQ660SP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 111373-VNQ660SP13TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 6A Voltage - Load: 6 V to 36 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 111373-VNQ660SP13TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 6A
Voltage - Load: 6 V to 36 V
Rds On (Typ): 40 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ660SP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ660SP13TR
PMIC - Power Distribution Switches, Load Drivers VNQ660SP13TR
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ660SP13TR VNQ660SP13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ660SP13TR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details