STMicroelectronics, Inc. Ic, Mosfet Drvr; No. Of Channels Stmicroelectronics VNQ660SP-E

Description
IC, MOSFET DRVR; No. of Channels:4Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:6V RoHS Compliant: Yes
Datasheet
Description
IC, MOSFET DRVR; No. of Channels:4Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mosfet Drvr; No. Of Channels Stmicroelectronics - 33R1498 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet Drvr; No. Of Channels Stmicroelectronics
33R1498
Ic, Mosfet Drvr; No. Of Channels Stmicroelectronics 33R1498
IC, MOSFET DRVR; No. of Channels:4Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:6V RoHS Compliant: Yes

IC, MOSFET DRVR; No. of Channels:4Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:6V RoHS Compliant: Yes

Supplier's Site
Power Distribution Switches, Load Drivers - VNQ660SP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VNQ660SP-E
Power Distribution Switches, Load Drivers VNQ660SP-E
Power Switch/Driver 1:1 N-Channel 6A 10-PowerSO

Power Switch/Driver 1:1 N-Channel 6A 10-PowerSO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VNQ660SP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VNQ660SP-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNQ660SP-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 33R1498 VNQ660SP-E VNQ660SP-E
Product Name Ic, Mosfet Drvr; No. Of Channels Stmicroelectronics Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage 6 to ? volts
Driver Type High-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3323MC12N - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Propagation Delay 85 ns
View Details
 - 74HCT368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details