STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040S-E VNQ6040S-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799158-VNQ6040S-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5 V ~ 28 V Rds On (Typ): 35 mOhm Family Name: VNQ6040 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VNQ6040STR-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799158-VNQ6040S-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5 V ~ 28 V Rds On (Typ): 35 mOhm Family Name: VNQ6040 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VNQ6040STR-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040S-E
VNQ6040S-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040S-E VNQ6040S-E
Manufacturer: STMicroelectronics Win Source Part Number: 799158-VNQ6040S-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5 V ~ 28 V Rds On (Typ): 35 mOhm Family Name: VNQ6040 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VNQ6040STR-E; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799158-VNQ6040S-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5 V ~ 28 V
Rds On (Typ): 35 mOhm
Family Name: VNQ6040
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSSO-36
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): VNQ6040STR-E;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ6040S-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ6040S-E
PMIC - Power Distribution Switches, Load Drivers VNQ6040S-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ6040S-E VNQ6040S-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040S-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details