IC PWR DRIVER N-CHANNEL 1:1 28SO
Gate Drivers QUAD CH HI-SIDE DRVR
Power Switch/Driver 1:1 N-Channel 15A 28-SO
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VNQ600APTR-E | VNQ600APTR-E | VNQ600APTR-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | High-side |