STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004STR-E VNQ6004STR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938734-VNQ6004STR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-36 Exposed Bottom Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Family Name: VNQ6004 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938734-VNQ6004STR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-36 Exposed Bottom Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Family Name: VNQ6004 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004STR-E
VNQ6004STR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004STR-E VNQ6004STR-E
Manufacturer: STMicroelectronics Win Source Part Number: 938734-VNQ6004STR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-36 Exposed Bottom Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Family Name: VNQ6004 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 938734-VNQ6004STR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: PowerSSO-36 Exposed Bottom Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Family Name: VNQ6004
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ6004STR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ6004STR-E
PMIC - Power Distribution Switches, Load Drivers VNQ6004STR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ6004STR-E VNQ6004STR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004STR-E PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details