STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SATR-E VNQ6004SATR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 808656-VNQ6004SATR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5V ~ 28V Rds On (Typ): 10mOhm, 30mOhm Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-PowerFSOP Current - Output (Maximum): 25A, 55A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: VNQ600
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 808656-VNQ6004SATR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5V ~ 28V Rds On (Typ): 10mOhm, 30mOhm Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-PowerFSOP Current - Output (Maximum): 25A, 55A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: VNQ600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SATR-E - VNQ6004SATR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SATR-E
VNQ6004SATR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SATR-E VNQ6004SATR-E
Manufacturer: STMicroelectronics Win Source Part Number: 808656-VNQ6004SATR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5V ~ 28V Rds On (Typ): 10mOhm, 30mOhm Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-PowerFSOP Current - Output (Maximum): 25A, 55A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: VNQ600

Manufacturer: STMicroelectronics
Win Source Part Number: 808656-VNQ6004SATR-E
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5V ~ 28V
Rds On (Typ): 10mOhm, 30mOhm
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 36-PowerFSOP
Current - Output (Maximum): 25A, 55A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: VNQ600

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ6004SATR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ6004SATR-E
PMIC - Power Distribution Switches, Load Drivers VNQ6004SATR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ6004SATR-E VNQ6004SATR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SATR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5V ~ 28V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details