STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E160MKTR-E VNQ5E160MKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902732-VNQ5E160MKTR- E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: VNQ5E160 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902732-VNQ5E160MKTR- E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: VNQ5E160 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E160MKTR-E
VNQ5E160MKTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E160MKTR-E VNQ5E160MKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902732-VNQ5E160MKTR- E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: VNQ5E160 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902732-VNQ5E160MKTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 24-PowerBSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Not For New Designs
Family Name: VNQ5E160
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ5E160MKTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ5E160MKTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ5E160MKTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ5E160MKTR-E VNQ5E160MKTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E160MKTR-E PMIC - Power Distribution Switches, Load Drivers
Current 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Module Components - 282159-6 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details