STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5160KTR-E VNQ5160KTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036458-VNQ5160KTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3.8A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 160 mOhm (Max) Family Name: VNQ5160K-E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ5160K-E; Introduction Date: January 08, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036458-VNQ5160KTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3.8A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 160 mOhm (Max) Family Name: VNQ5160K-E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ5160K-E; Introduction Date: January 08, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5160KTR-E - VNQ5160KTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5160KTR-E
VNQ5160KTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5160KTR-E VNQ5160KTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036458-VNQ5160KTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3.8A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 160 mOhm (Max) Family Name: VNQ5160K-E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ5160K-E; Introduction Date: January 08, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 036458-VNQ5160KTR-E
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3.8A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 160 mOhm (Max)
Family Name: VNQ5160K-E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNQ5160K-E;
Introduction Date: January 08, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics - 45AC7977 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics
45AC7977
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics 45AC7977
POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:5.4A; On State Resistance:0.16ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:5.4A; On State Resistance:0.16ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ5160KTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ5160KTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ5160KTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ5160KTR-E 45AC7977 VNQ5160KTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5160KTR-E Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details