Power Switch/Driver 1:1 N-Channel 3.8A PowerSSO-24
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:4Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:PowerSSO; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
IC PWR DRVR N-CHAN 1:1 PWRSSO24
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VNQ5160K-E | 33R1496 | VNQ5160K-E |
| Product Name | Power Distribution Switches, Load Drivers | Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | ||
| Number of Outputs | 4; 4 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 3.8 amps |