STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050K-E VNQ5050K-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054220-VNQ5050K-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054220-VNQ5050K-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050K-E - VNQ5050K-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050K-E
VNQ5050K-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050K-E VNQ5050K-E
Manufacturer: STMicroelectronics Win Source Part Number: 054220-VNQ5050K-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054220-VNQ5050K-E
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 13.5A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics - 45AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics
45AC7976
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics 45AC7976
POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:19A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:19A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ5050K-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ5050K-E
PMIC - Power Distribution Switches, Load Drivers VNQ5050K-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ5050K-E 45AC7976 VNQ5050K-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050K-E Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details