STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050AKTR-E VNQ5050AKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036456-VNQ5050AKTR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Family Name: VNQ5050AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ5050AK-E; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036456-VNQ5050AKTR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Family Name: VNQ5050AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ5050AK-E; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050AKTR-E - VNQ5050AKTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050AKTR-E
VNQ5050AKTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050AKTR-E VNQ5050AKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036456-VNQ5050AKTR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 13.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 50 mOhm (Max) Family Name: VNQ5050AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ5050AK-E; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 036456-VNQ5050AKTR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 13.5A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 50 mOhm (Max)
Family Name: VNQ5050AK
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNQ5050AK-E;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ5050AKTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ5050AKTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ5050AKTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics - 45AC7975 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics
45AC7975
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics 45AC7975
POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:19A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:19A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ5050AKTR-E VNQ5050AKTR-E 45AC7975
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5050AKTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-317 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details