STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5027AK-E VNQ5027AK-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279649-VNQ5027AK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-24 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 27 mOhm (Maximum) Family Name: VNQ5027AK Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 29A Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF; Introduction Date: November 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279649-VNQ5027AK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-24 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 27 mOhm (Maximum) Family Name: VNQ5027AK Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 29A Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF; Introduction Date: November 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5027AK-E - VNQ5027AK-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5027AK-E
VNQ5027AK-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5027AK-E VNQ5027AK-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279649-VNQ5027AK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-24 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 27 mOhm (Maximum) Family Name: VNQ5027AK Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 29A Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF; Introduction Date: November 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279649-VNQ5027AK-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: PowerSSO-24 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 36 V
Rds On (Typ): 27 mOhm (Maximum)
Family Name: VNQ5027AK
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-24
Current - Output (Maximum): 29A
Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF;
Introduction Date: November 17, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics - 45AC7974 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics
45AC7974
Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics 45AC7974
POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:42A; On State Resistance:0.027ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:42A; On State Resistance:0.027ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VNQ5027AK-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ5027AK-E
PMIC - Power Distribution Switches, Load Drivers VNQ5027AK-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ5027AK-E 45AC7974 VNQ5027AK-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5027AK-E Power Load Sw, Aec-Q100, 13V, Powersso24; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703387 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details