STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500PEPTR-E VNQ500PEPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279648-VNQ500PEPTR- E Operating Temperature Range: -40°C ~ 150°C (TJ) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 500 mOhm (Maximum) Family Name: VNQ500PEP-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF; Introduction Date: January 24, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279648-VNQ500PEPTR- E Operating Temperature Range: -40°C ~ 150°C (TJ) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 500 mOhm (Maximum) Family Name: VNQ500PEP-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF; Introduction Date: January 24, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500PEPTR-E - VNQ500PEPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500PEPTR-E
VNQ500PEPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500PEPTR-E VNQ500PEPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279648-VNQ500PEPTR- E Operating Temperature Range: -40°C ~ 150°C (TJ) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 500 mOhm (Maximum) Family Name: VNQ500PEP-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF; Introduction Date: January 24, 2006 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1279648-VNQ500PEPTR-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 500 mOhm (Maximum)
Family Name: VNQ500PEP-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF;
Introduction Date: January 24, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ500PEPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ500PEPTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ500PEPTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Switch, 13V, Powersso-12; Power Load Switch Type Stmicroelectronics - 45AC7973 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 13V, Powersso-12; Power Load Switch Type Stmicroelectronics
45AC7973
Power Load Switch, 13V, Powersso-12; Power Load Switch Type Stmicroelectronics 45AC7973
POWER LOAD SWITCH, 13V, POWERSSO-12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:600mA; On State Resistance:0.5ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 13V, POWERSSO-12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:600mA; On State Resistance:0.5ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ500PEPTR-E VNQ500PEPTR-E 45AC7973
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500PEPTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 13V, Powersso-12; Power Load Switch Type Stmicroelectronics
Voltage 5.5 V ~ 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 1617270 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 16
Outlets Type g - british
View Details