STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500NTR-E VNQ500NTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938733-VNQ500NTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSSO-12 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ500 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-12™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19757-6, 497-19757-1, 497-19757-2, VNQ500NTR-E-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938733-VNQ500NTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSSO-12 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ500 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-12™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19757-6, 497-19757-1, 497-19757-2, VNQ500NTR-E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500NTR-E
VNQ500NTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500NTR-E VNQ500NTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 938733-VNQ500NTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSSO-12 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ500 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-12™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19757-6, 497-19757-1, 497-19757-2, VNQ500NTR-E-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 938733-VNQ500NTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: PowerSSO-12
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VNQ500
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-12™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19757-6, 497-19757-1, 497-19757-2, VNQ500NTR-E-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ500NTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ500NTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ500NTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ500NTR-E VNQ500NTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500NTR-E PMIC - Power Distribution Switches, Load Drivers
Current 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details