STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500N-E VNQ500N-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799153-VNQ500N-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 500 mOhm (Maximum) Family Name: VNQ500N-E Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 400mA ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799153-VNQ500N-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 500 mOhm (Maximum) Family Name: VNQ500N-E Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 400mA ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500N-E
VNQ500N-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500N-E VNQ500N-E
Manufacturer: STMicroelectronics Win Source Part Number: 799153-VNQ500N-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 500 mOhm (Maximum) Family Name: VNQ500N-E Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 400mA ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799153-VNQ500N-E
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: PowerSSO-12
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 500 mOhm (Maximum)
Family Name: VNQ500N-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSSO-12
Current - Output (Maximum): 400mA
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ500N-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ500N-E
PMIC - Power Distribution Switches, Load Drivers VNQ500N-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ500N-E VNQ500N-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ500N-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details