STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP1613TR VNQ05XSP1613TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799152-VNQ05XSP1613T R Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerBSOP (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 110 mOhm (Maximum) Family Name: VNQ05XSP16 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-16 Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): VNQ05XSP16; VNQ05XSP16-E; VNQ05XSP16TR-E; Introduction Date: November 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799152-VNQ05XSP1613T R Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerBSOP (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 110 mOhm (Maximum) Family Name: VNQ05XSP16 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-16 Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): VNQ05XSP16; VNQ05XSP16-E; VNQ05XSP16TR-E; Introduction Date: November 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP1613TR
VNQ05XSP1613TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP1613TR VNQ05XSP1613TR
Manufacturer: STMicroelectronics Win Source Part Number: 799152-VNQ05XSP1613T R Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerBSOP (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 110 mOhm (Maximum) Family Name: VNQ05XSP16 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-16 Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): VNQ05XSP16; VNQ05XSP16-E; VNQ05XSP16TR-E; Introduction Date: November 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799152-VNQ05XSP1613TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-PowerBSOP (0.370", 9.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 110 mOhm (Maximum)
Family Name: VNQ05XSP16
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-16
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): VNQ05XSP16; VNQ05XSP16-E; VNQ05XSP16TR-E;
Introduction Date: November 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP1613TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ05XSP1613TR
PMIC - Power Distribution Switches, Load Drivers VNQ05XSP1613TR
IC PWR DRIVER N-CHAN 1:1 PWRSO16

IC PWR DRIVER N-CHAN 1:1 PWRSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ05XSP1613TR VNQ05XSP1613TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP1613TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details