STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP16 VNQ05XSP16

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279647-VNQ05XSP16 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-16 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width) Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: VNQ05XSP16 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 110mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279647-VNQ05XSP16 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-16 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width) Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: VNQ05XSP16 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 110mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP16
VNQ05XSP16
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP16 VNQ05XSP16
Manufacturer: STMicroelectronics Win Source Part Number: 1279647-VNQ05XSP16 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-16 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width) Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: VNQ05XSP16 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 110mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279647-VNQ05XSP16
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PowerSO-16
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-PowerBSOP (0.370", 9.40mm Width)
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: VNQ05XSP16
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 36V
Rds On: 110mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP16 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ05XSP16
PMIC - Power Distribution Switches, Load Drivers VNQ05XSP16
IC PWR DRIVER N-CHAN 1:1 PWRSO16

IC PWR DRIVER N-CHAN 1:1 PWRSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ05XSP16 VNQ05XSP16
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ05XSP16 PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1-2141095-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details