STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04-E VNP49N04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117472-VNP49N04-E Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 35V (Max) Rds On (Typ): 20 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNP49N04; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117472-VNP49N04-E Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 35V (Max) Rds On (Typ): 20 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNP49N04; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04-E
VNP49N04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04-E VNP49N04-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117472-VNP49N04-E Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 35V (Max) Rds On (Typ): 20 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNP49N04; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117472-VNP49N04-E
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 35V (Max)
Rds On (Typ): 20 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220AB
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNP49N04;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNP49N04-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNP49N04-E
PMIC - Power Distribution Switches, Load Drivers VNP49N04-E
IC PWR DRIVER N-CHAN 1:1 TO220AB

IC PWR DRIVER N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNP49N04-E VNP49N04-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04-E PMIC - Power Distribution Switches, Load Drivers
Voltage 35V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details