STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04 VNP35NV04

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279643-VNP35NV04 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 35NV04 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 36V (Maximum) Rds On: 13mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279643-VNP35NV04 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 35NV04 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 36V (Maximum) Rds On: 13mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04
VNP35NV04
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04 VNP35NV04
Manufacturer: STMicroelectronics Win Source Part Number: 1279643-VNP35NV04 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 35NV04 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 36V (Maximum) Rds On: 13mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279643-VNP35NV04
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Current - Output (Maximum): 30A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 35NV04
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 36V (Maximum)
Rds On: 13mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNP35NV04 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNP35NV04
PMIC - Power Distribution Switches, Load Drivers VNP35NV04
IC PWR DRIVER N-CHAN 1:1 TO220AB

IC PWR DRIVER N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNP35NV04 VNP35NV04
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details