STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04-E VNP35NV04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279644-VNP35NV04-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 13 mOhm (Maximum) Family Name: VNP35NV04-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279644-VNP35NV04-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 13 mOhm (Maximum) Family Name: VNP35NV04-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04-E
VNP35NV04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04-E VNP35NV04-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279644-VNP35NV04-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 13 mOhm (Maximum) Family Name: VNP35NV04-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279644-VNP35NV04-E
Series: OMNIFET II, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 13 mOhm (Maximum)
Family Name: VNP35NV04-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+;
Introduction Date: February 19, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNP35NV04-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNP35NV04-E
PMIC - Power Distribution Switches, Load Drivers VNP35NV04-E
IC PWR DRIVER N-CHAN 1:1 TO220AB

IC PWR DRIVER N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNP35NV04-E VNP35NV04-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35NV04-E PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details