STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35N07FI VNP35N07FI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117469-VNP35N07FI Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Voltage - Load: 55V (Max) Rds On (Typ): 280 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: ISOWATT-220 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117469-VNP35N07FI Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Voltage - Load: 55V (Max) Rds On (Typ): 280 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: ISOWATT-220 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35N07FI
VNP35N07FI
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35N07FI VNP35N07FI
Manufacturer: STMicroelectronics Win Source Part Number: 1117469-VNP35N07FI Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Voltage - Load: 55V (Max) Rds On (Typ): 280 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: ISOWATT-220 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117469-VNP35N07FI
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Load: 55V (Max)
Rds On (Typ): 280 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: ISOWATT-220
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNP35N07FI - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNP35N07FI
PMIC - Power Distribution Switches, Load Drivers VNP35N07FI
IC PWR DRVR N-CH 1:1 ISOWATT220

IC PWR DRVR N-CH 1:1 ISOWATT220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNP35N07FI VNP35N07FI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP35N07FI PMIC - Power Distribution Switches, Load Drivers
Voltage 55V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details