STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP20N07-E VNP20N07-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117467-VNP20N07-E Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 55V (Max) Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117467-VNP20N07-E Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 55V (Max) Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP20N07-E
VNP20N07-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP20N07-E VNP20N07-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117467-VNP20N07-E Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 55V (Max) Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117467-VNP20N07-E
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 14A
Voltage - Load: 55V (Max)
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220AB
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNP20N07-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNP20N07-E
PMIC - Power Distribution Switches, Load Drivers VNP20N07-E
IC PWR DRIVER N-CHAN 1:1 TO220AB

IC PWR DRIVER N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNP20N07-E VNP20N07-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP20N07-E PMIC - Power Distribution Switches, Load Drivers
Voltage 55V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details