STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N06 VNP10N06

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279637-VNP10N06 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: VN*10N Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On: 150mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279637-VNP10N06 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: VN*10N Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On: 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N06
VNP10N06
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N06 VNP10N06
Manufacturer: STMicroelectronics Win Source Part Number: 1279637-VNP10N06 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: VN*10N Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On: 150mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1279637-VNP10N06
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: VN*10N
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On: 150mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNP10N06 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNP10N06
PMIC - Power Distribution Switches, Load Drivers VNP10N06
IC PWR DRIVER N-CHAN 1:1 TO220AB

IC PWR DRIVER N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNP10N06 VNP10N06
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP10N06 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details