STMicroelectronics, Inc. MOSFET VNP10N06-E

Description
MOSFET N-Ch 60V 10A OmniFET
Description
MOSFET N-Ch 60V 10A OmniFET
Datasheet
Datasheet Summary
Powered by GS/AI

The VNP10N06-E is a monolithic fully autoprotected N-channel MOSFET in a standard TO-220 package, designed for DC to 50 kHz switching applications. It integrates current limitation, thermal shutdown, overvoltage clamp, and ESD protection. The device has a drain-source voltage rating of 60 V, a maximum drain current of 10 A, and a static drain-source on-resistance of 0.3 Ω at 25 °C. Thermal resistance junction-to-case is 3 °C/W, and junction temperature is internally limited. It meets the VIPower Technology architecture and is rated for storage temperatures from -55 to 150 °C. The TO-220 package dimensions are 15.25 to 15.75 mm in length, 10 to 10.40 mm in width, and 13 to 14 mm in lead length.

Datasheet Summary
Powered by GS/AI

The VNP10N06-E is a monolithic fully autoprotected N-channel MOSFET in a standard TO-220 package, designed for DC to 50 kHz switching applications. It integrates current limitation, thermal shutdown, overvoltage clamp, and ESD protection. The device has a drain-source voltage rating of 60 V, a maximum drain current of 10 A, and a static drain-source on-resistance of 0.3 Ω at 25 °C. Thermal resistance junction-to-case is 3 °C/W, and junction temperature is internally limited. It meets the VIPower Technology architecture and is rated for storage temperatures from -55 to 150 °C. The TO-220 package dimensions are 15.25 to 15.75 mm in length, 10 to 10.40 mm in width, and 13 to 14 mm in lead length.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 10A OmniFET

MOSFET N-Ch 60V 10A OmniFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VNP10N06-E
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222833P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
MOSFETs - 349209 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO263-7
View Details
2 suppliers
CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
8 suppliers