STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN3NV04TR-E VNN3NV04TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213872-VNN3NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 120 mOhm (Max) Family Name: VNN3NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNN3NV0413TR; VNN3NV04PTR-E; VNN3NV04; Introduction Date: March 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213872-VNN3NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 120 mOhm (Max) Family Name: VNN3NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNN3NV0413TR; VNN3NV04PTR-E; VNN3NV04; Introduction Date: March 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN3NV04TR-E
VNN3NV04TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN3NV04TR-E VNN3NV04TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 213872-VNN3NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 120 mOhm (Max) Family Name: VNN3NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNN3NV0413TR; VNN3NV04PTR-E; VNN3NV04; Introduction Date: March 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 213872-VNN3NV04TR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 36V (Max)
Rds On (Typ): 120 mOhm (Max)
Family Name: VNN3NV04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNN3NV0413TR; VNN3NV04PTR-E; VNN3NV04;
Introduction Date: March 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNN3NV04TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNN3NV04TR-E
PMIC - Power Distribution Switches, Load Drivers VNN3NV04TR-E
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNN3NV04TR-E VNN3NV04TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN3NV04TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details