Gate Drivers 40V 1.7A OMNIFET
Power Switch/Driver 1:1 N-Channel 1.7A SOT-223
IC PWR DRIVER N-CHAN 1:1 SOT223
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VNN1NV04PTR-E | VNN1NV04PTR-E | VNN1NV04PTR-E |
| Product Name | Gate Drivers | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 1; 1 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 1.7 amps |