STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN1NV04PTR-E VNN1NV04PTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036452-VNN1NV04PTR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Family Name: VNN1NV04P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP 75N; NCV8402STT1G; BSP75NHUMA1; Introduction Date: May 16, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036452-VNN1NV04PTR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Family Name: VNN1NV04P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP 75N; NCV8402STT1G; BSP75NHUMA1; Introduction Date: May 16, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN1NV04PTR-E - 036452-VNN1NV04PTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN1NV04PTR-E
036452-VNN1NV04PTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN1NV04PTR-E 036452-VNN1NV04PTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036452-VNN1NV04PTR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.7A Voltage - Load: 36V (Max) Rds On (Typ): 250 mOhm (Max) Family Name: VNN1NV04P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP 75N; NCV8402STT1G; BSP75NHUMA1; Introduction Date: May 16, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036452-VNN1NV04PTR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.7A
Voltage - Load: 36V (Max)
Rds On (Typ): 250 mOhm (Max)
Family Name: VNN1NV04P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP 75N; NCV8402STT1G; BSP75NHUMA1;
Introduction Date: May 16, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics - 06X1145 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics
06X1145
Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics 06X1145
MOSFET Transistor, N Channel, 1.7 A, 45 V, 0.25 ohm, 5 V, 500 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.7 A, 45 V, 0.25 ohm, 5 V, 500 mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics - 07X1990 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics
07X1990
Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics 07X1990
MOSFET Transistor, N Channel, 1.7 A, 45 V, 0.25 ohm, 5 V, 500 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.7 A, 45 V, 0.25 ohm, 5 V, 500 mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036452-VNN1NV04PTR-E 06X1145
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNN1NV04PTR-E Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
60 V, P-channel Trench MOSFET - BUK6D120-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1220
View Details
7 suppliers