STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300TR-E VNLD5300TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902726-VNLD5300TR-E Series: OMNIFET III™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VNLD5300 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14324-1, 497-14324-2, 497-14324-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902726-VNLD5300TR-E Series: OMNIFET III™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VNLD5300 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14324-1, 497-14324-2, 497-14324-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300TR-E - VNLD5300TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300TR-E
VNLD5300TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300TR-E VNLD5300TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902726-VNLD5300TR-E Series: OMNIFET III™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VNLD5300 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14324-1, 497-14324-2, 497-14324-6

Manufacturer: STMicroelectronics
Win Source Part Number: 902726-VNLD5300TR-E
Series: OMNIFET III™, VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VNLD5300
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14324-1, 497-14324-2, 497-14324-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNLD5300TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNLD5300TR-E
PMIC - Power Distribution Switches, Load Drivers VNLD5300TR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 5.5V, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 5.5V, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7965
Power Load Sw, Aec-Q100, 5.5V, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7965
POWER LOAD SW, AEC-Q100, 5.5V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:2.8A; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 5.5V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:2.8A; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNLD5300TR-E VNLD5300TR-E 45AC7965
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300TR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 5.5V, Soic-8; Power Load Switch Type Stmicroelectronics
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 282159-1 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 1617256 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type g - british
View Details