STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300-E VNLD5300-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799151-VNLD5300-E Series: OMNIFET III, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 300 mOhm Family Name: VNLD5300 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BM2LC105FJ-CE2; BTS3408GXUMA2; MAX1601EAI-T; MAX1601EAI+; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799151-VNLD5300-E Series: OMNIFET III, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 300 mOhm Family Name: VNLD5300 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BM2LC105FJ-CE2; BTS3408GXUMA2; MAX1601EAI-T; MAX1601EAI+; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300-E - VNLD5300-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300-E
VNLD5300-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300-E VNLD5300-E
Manufacturer: STMicroelectronics Win Source Part Number: 799151-VNLD5300-E Series: OMNIFET III, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 300 mOhm Family Name: VNLD5300 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BM2LC105FJ-CE2; BTS3408GXUMA2; MAX1601EAI-T; MAX1601EAI+; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799151-VNLD5300-E
Series: OMNIFET III, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 300 mOhm
Family Name: VNLD5300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): BM2LC105FJ-CE2; BTS3408GXUMA2; MAX1601EAI-T; MAX1601EAI+;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNLD5300-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNLD5300-E
PMIC - Power Distribution Switches, Load Drivers VNLD5300-E
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNLD5300-E VNLD5300-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5300-E PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details