STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5090TR-E VNLD5090TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799150-VNLD5090TR-E Series: OMNIFET III, VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 90 mOhm (Maximum) Family Name: VNLD5090 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VNLD5090-E; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799150-VNLD5090TR-E Series: OMNIFET III, VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 90 mOhm (Maximum) Family Name: VNLD5090 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VNLD5090-E; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5090TR-E - VNLD5090TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5090TR-E
VNLD5090TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5090TR-E VNLD5090TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799150-VNLD5090TR-E Series: OMNIFET III, VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 90 mOhm (Maximum) Family Name: VNLD5090 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VNLD5090-E; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799150-VNLD5090TR-E
Series: OMNIFET III, VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 90 mOhm (Maximum)
Family Name: VNLD5090
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Current - Output (Maximum): 13A
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VNLD5090-E;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNLD5090TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNLD5090TR-E
PMIC - Power Distribution Switches, Load Drivers VNLD5090TR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, Low Side, Soic8; Power Load Switch Type Stmicroelectronics - 45AC7964 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, Low Side, Soic8; Power Load Switch Type Stmicroelectronics
45AC7964
Power Load Sw, Aec-Q100, Low Side, Soic8; Power Load Switch Type Stmicroelectronics 45AC7964
POWER LOAD SW, AEC-Q100, LOW SIDE, SOIC8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:18A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, LOW SIDE, SOIC8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:18A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNLD5090TR-E VNLD5090TR-E 45AC7964
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5090TR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, Low Side, Soic8; Power Load Switch Type Stmicroelectronics
Voltage 36V (Maximum) 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2006647 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type F
View Details