POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:18A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
IC PWR DRIVER N-CHANNEL 1:1 8SO
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 07AH7256 | VNLD5090-E |
| Product Name | Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5V |