STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5300S5TR-E VNL5300S5TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 728343-VNL5300S5TR-E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: 3.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 300 mOhm Family Name: VNL5300S5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BSP75NQTA; ZXMS6004SGTA; BTS428L2ATMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 728343-VNL5300S5TR-E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: 3.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 300 mOhm Family Name: VNL5300S5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BSP75NQTA; ZXMS6004SGTA; BTS428L2ATMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5300S5TR-E - VNL5300S5TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5300S5TR-E
VNL5300S5TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5300S5TR-E VNL5300S5TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 728343-VNL5300S5TR-E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: 3.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 300 mOhm Family Name: VNL5300S5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BSP75NQTA; ZXMS6004SGTA; BTS428L2ATMA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 728343-VNL5300S5TR-E
Series: OMNIFET III, VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Supply Voltage: 3.5 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 300 mOhm
Family Name: VNL5300S5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): BSP75NQTA; ZXMS6004SGTA; BTS428L2ATMA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7969 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7969
Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7969
POWER LOAD SWITCH, 5V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:2.8A; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

POWER LOAD SWITCH, 5V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:2.8A; On State Resistance:0.3ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNL5300S5TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5300S5TR-E
PMIC - Power Distribution Switches, Load Drivers VNL5300S5TR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5300S5TR-E 45AC7969 VNL5300S5TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5300S5TR-E Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum) 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details