STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VNL5300S5-E

Description
Win Source Part Number: 1158243-VNL5300S5-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 300mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): VNL5300S5E; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNL5300 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1158243-VNL5300S5-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 300mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): VNL5300S5E; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNL5300 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1158243-VNL5300S5-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1158243-VNL5300S5-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1158243-VNL5300S5-E
Win Source Part Number: 1158243-VNL5300S5-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 300mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): VNL5300S5E; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNL5300 Product Status: Obsolete

Win Source Part Number: 1158243-VNL5300S5-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: OMNIFET III™, VIPower™
Features: Auto Restart, Status Flag
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: Low Side
Voltage - Load: 36V (Max)
Rds On (Typ): 300mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.5V ~ 5.5V
Alternative Parts (Cross-Reference): VNL5300S5E;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VNL5300
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1158243-VNL5300S5-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers