STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160S5TR-E VNL5160S5TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 809561-VNL5160S5TR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 160mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNL5160 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 809561-VNL5160S5TR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 160mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNL5160 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160S5TR-E
VNL5160S5TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160S5TR-E VNL5160S5TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 809561-VNL5160S5TR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 160mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNL5160 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 809561-VNL5160S5TR-E
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 160mOhm
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VNL5160
Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNL5160S5TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5160S5TR-E
PMIC - Power Distribution Switches, Load Drivers VNL5160S5TR-E
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5160S5TR-E VNL5160S5TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160S5TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details