STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090S5TR-E VNL5090S5TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 853005-VNL5090S5TR-E Series: OMNIFET III™, VIPower™ Features: Power Switch/Driver Package: Reel - TR Family Name: VNL5090 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNL5090S5TR-E-ND, 497-14321-1, 497-14321-2, 497-14321-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 853005-VNL5090S5TR-E Series: OMNIFET III™, VIPower™ Features: Power Switch/Driver Package: Reel - TR Family Name: VNL5090 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNL5090S5TR-E-ND, 497-14321-1, 497-14321-2, 497-14321-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090S5TR-E - VNL5090S5TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090S5TR-E
VNL5090S5TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090S5TR-E VNL5090S5TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 853005-VNL5090S5TR-E Series: OMNIFET III™, VIPower™ Features: Power Switch/Driver Package: Reel - TR Family Name: VNL5090 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNL5090S5TR-E-ND, 497-14321-1, 497-14321-2, 497-14321-6

Manufacturer: STMicroelectronics
Win Source Part Number: 853005-VNL5090S5TR-E
Series: OMNIFET III™, VIPower™
Features: Power Switch/Driver
Package: Reel - TR
Family Name: VNL5090
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VNL5090S5TR-E-ND, 497-14321-1, 497-14321-2, 497-14321-6

Buy Now Datasheet
Power Load Sw, Low Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics - 26AH0374 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
26AH0374
Power Load Sw, Low Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics 26AH0374
POWER LOAD SW, LOW SIDE, -40 TO 150DEGC; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:18A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEGC; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:18A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNL5090S5TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5090S5TR-E
PMIC - Power Distribution Switches, Load Drivers VNL5090S5TR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5090S5TR-E 26AH0374 VNL5090S5TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090S5TR-E Power Load Sw, Low Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details