STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090N3TR-E VNL5090N3TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279632-VNL5090N3TR- E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 90 mOhm (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: SOT-223 Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): G559BTO1U; BV1LB045FPJ-CE1; BTS3125EJXUMA1; Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279632-VNL5090N3TR- E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 90 mOhm (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: SOT-223 Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): G559BTO1U; BV1LB045FPJ-CE1; BTS3125EJXUMA1; Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090N3TR-E - VNL5090N3TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090N3TR-E
VNL5090N3TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090N3TR-E VNL5090N3TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279632-VNL5090N3TR- E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-261-4, TO-261AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 90 mOhm (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: SOT-223 Current - Output (Maximum): 13A Alternative Parts (Cross-Reference): G559BTO1U; BV1LB045FPJ-CE1; BTS3125EJXUMA1; Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279632-VNL5090N3TR-E
Series: OMNIFET III, VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-261-4, TO-261AA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 90 mOhm (Maximum)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-223
Current - Output (Maximum): 13A
Alternative Parts (Cross-Reference): G559BTO1U; BV1LB045FPJ-CE1; BTS3125EJXUMA1;
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics - 45AC7967 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics
45AC7967
Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics 45AC7967
POWER LOAD SWITCH, 5V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:18A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:18A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5090N3TR-E
PMIC - Power Distribution Switches, Load Drivers VNL5090N3TR-E
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5090N3TR-E 45AC7967 VNL5090N3TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5090N3TR-E Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum) 5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2876470 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Schuko
Features On-Off Switch
View Details