STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5TR-E VNL5050S5TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 759004-VNL5050S5TR-E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 50 mOhm (Maximum) Family Name: VNL5050S5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 8-SO Current - Output (Maximum): 19A Alternative Parts (Cross-Reference): FPF2183; G558BTO1U; BTS3050TFATMA1; Introduction Date: January 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 759004-VNL5050S5TR-E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 50 mOhm (Maximum) Family Name: VNL5050S5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 8-SO Current - Output (Maximum): 19A Alternative Parts (Cross-Reference): FPF2183; G558BTO1U; BTS3050TFATMA1; Introduction Date: January 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5TR-E
VNL5050S5TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5TR-E VNL5050S5TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 759004-VNL5050S5TR-E Series: OMNIFET III, VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: 3.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 50 mOhm (Maximum) Family Name: VNL5050S5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 8-SO Current - Output (Maximum): 19A Alternative Parts (Cross-Reference): FPF2183; G558BTO1U; BTS3050TFATMA1; Introduction Date: January 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 759004-VNL5050S5TR-E
Series: OMNIFET III, VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: 3.5 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 50 mOhm (Maximum)
Family Name: VNL5050S5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 8-SO
Current - Output (Maximum): 19A
Alternative Parts (Cross-Reference): FPF2183; G558BTO1U; BTS3050TFATMA1;
Introduction Date: January 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics - 69AH3727 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics
69AH3727
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics 69AH3727
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNL5050S5TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5050S5TR-E
PMIC - Power Distribution Switches, Load Drivers VNL5050S5TR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5050S5TR-E 69AH3727 VNL5050S5TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5TR-E Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details
Power Distribution Units - 2703418 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type G
View Details