STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5-E VNL5050S5-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 813267-VNL5050S5-E Packaging: Tube Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 50mOhm (Maximum) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 19A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Part Number Series: VNL5050 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 813267-VNL5050S5-E Packaging: Tube Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 50mOhm (Maximum) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 19A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Part Number Series: VNL5050 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5-E - VNL5050S5-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5-E
VNL5050S5-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5-E VNL5050S5-E
Manufacturer: STMicroelectronics Win Source Part Number: 813267-VNL5050S5-E Packaging: Tube Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 50mOhm (Maximum) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 19A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Part Number Series: VNL5050 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 813267-VNL5050S5-E
Packaging: Tube
Mounting Style: SMD
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 50mOhm (Maximum)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 19A
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Part Number Series: VNL5050
Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Buy Now
Power Load Sw, Omnifet Iii, 5V, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7966 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Omnifet Iii, 5V, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7966
Power Load Sw, Omnifet Iii, 5V, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7966
POWER LOAD SW, OMNIFET III, 5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:27A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, OMNIFET III, 5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:27A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNL5050S5-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5050S5-E
PMIC - Power Distribution Switches, Load Drivers VNL5050S5-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5050S5-E 45AC7966 VNL5050S5-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5050S5-E Power Load Sw, Omnifet Iii, 5V, Soic-8; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum) 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details