STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VNL5030JTR-E

Description
IC PWR DRVR N-CHAN 1:1 PWRSSO12
Datasheet
Description
IC PWR DRVR N-CHAN 1:1 PWRSSO12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VNL5030JTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5030JTR-E
PMIC - Power Distribution Switches, Load Drivers VNL5030JTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Sw, Low Side, Powersso-12; Power Load Switch Type Stmicroelectronics - 18AC8019 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, Powersso-12; Power Load Switch Type Stmicroelectronics
18AC8019
Power Load Sw, Low Side, Powersso-12; Power Load Switch Type Stmicroelectronics 18AC8019
POWER LOAD SW, LOW SIDE, POWERSSO-12; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:35A; On State Resistance:0.03ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, POWERSSO-12; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:35A; On State Resistance:0.03ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5030JTR-E 18AC8019
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, Powersso-12; Power Load Switch Type Stmicroelectronics
Current 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

200 A Enclosed Power Distribution Block - 1492-PDE1142 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers