The VNL5030JTR-E is a monolithic low-side driver designed for driving resistive or inductive loads with one side connected to the battery. It utilizes STMicroelectronics' VIPower technology and features built-in thermal shutdown to protect against overtemperature conditions and short-circuits. The device includes output current limitation to safeguard against overloads, and it can automatically restart after a fault condition is resolved. It is capable of handling a drain current of up to 25 A and has a very low on-resistance of 30 mΩ. The VNL5030JTR-E is automotive qualified, offers ESD protection, and includes an overvoltage clamp. It is compliant with the European directive 2002/95/EC and features a low standby current and low electromagnetic susceptibility. The device is packaged in a PowerSSO-12 format, making it suitable for various applications requiring reliable power distribution.
IC PWR DRVR N-CHAN 1:1 PWRSSO12
Power Switch/Driver 1:1 N-Channel 25A PowerSSO-12
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VNL5030JTR-E | VNL5030JTR-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 |