STMicroelectronics, Inc. Power Load Switch, 36V, Powersso-36; Power Load Switch Type Stmicroelectronics VNI8200XPTR

Description
POWER LOAD SWITCH, 36V, POWERSSO-36; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.1A; On State Resistance:0.11ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 36V, POWERSSO-36; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.1A; On State Resistance:0.11ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 36V, Powersso-36; Power Load Switch Type Stmicroelectronics - 45AC7963 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 36V, Powersso-36; Power Load Switch Type Stmicroelectronics
45AC7963
Power Load Switch, 36V, Powersso-36; Power Load Switch Type Stmicroelectronics 45AC7963
POWER LOAD SWITCH, 36V, POWERSSO-36; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.1A; On State Resistance:0.11ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 36V, POWERSSO-36; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.1A; On State Resistance:0.11ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:36Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNI8200XPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNI8200XPTR
PMIC - Power Distribution Switches, Load Drivers VNI8200XPTR
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC7963 VNI8200XPTR
Product Name Power Load Switch, 36V, Powersso-36; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details