STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNI8200XP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320389-VNI8200XP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Features: Power Good, Status Flag Standard Package: 49 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 10.5V ~ 36V Rds On (Typ): 110mOhm Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 36-PowerFSOP (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNI8200XP-ND,497-197 50 Base Product Number: VNI8200 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1320389-VNI8200XP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Features: Power Good, Status Flag Standard Package: 49 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 10.5V ~ 36V Rds On (Typ): 110mOhm Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 36-PowerFSOP (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNI8200XP-ND,497-197 50 Base Product Number: VNI8200 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1320389-VNI8200XP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1320389-VNI8200XP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1320389-VNI8200XP
Manufacturer: STMicroelectronics Win Source Part Number: 1320389-VNI8200XP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Tube Features: Power Good, Status Flag Standard Package: 49 Mounting: Surface Mount Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 700mA Output Configuration: High Side Voltage - Load: 10.5V ~ 36V Rds On (Typ): 110mOhm Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 36-PowerFSOP (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNI8200XP-ND,497-197 50 Base Product Number: VNI8200 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320389-VNI8200XP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Tube
Features: Power Good, Status Flag
Standard Package: 49
Mounting: Surface Mount
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 8
Current - Output (Max): 700mA
Output Configuration: High Side
Voltage - Load: 10.5V ~ 36V
Rds On (Typ): 110mOhm
Supplier Device Package: PowerSSO-36 EPD
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 36-PowerFSOP (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VNI8200XP-ND,497-19750
Base Product Number: VNI8200
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320389-VNI8200XP
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details