STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140KTR VNI4140KTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036451-VNI4140KTR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 700mA Voltage - Load: 10.5 V to 36 V Rds On (Typ): 80 mOhm (Max) Family Name: VNI4140K Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNI4140K; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036451-VNI4140KTR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 700mA Voltage - Load: 10.5 V to 36 V Rds On (Typ): 80 mOhm (Max) Family Name: VNI4140K Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNI4140K; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140KTR - VNI4140KTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140KTR
VNI4140KTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140KTR VNI4140KTR
Manufacturer: STMicroelectronics Win Source Part Number: 036451-VNI4140KTR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 700mA Voltage - Load: 10.5 V to 36 V Rds On (Typ): 80 mOhm (Max) Family Name: VNI4140K Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNI4140K; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036451-VNI4140KTR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 700mA
Voltage - Load: 10.5 V to 36 V
Rds On (Typ): 80 mOhm (Max)
Family Name: VNI4140K
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNI4140K;
Introduction Date: November 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, 36V, Powersso-24; Power Load Switch Type Stmicroelectronics - 45AC7962 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 36V, Powersso-24; Power Load Switch Type Stmicroelectronics
45AC7962
Power Load Switch, 36V, Powersso-24; Power Load Switch Type Stmicroelectronics 45AC7962
POWER LOAD SWITCH, 36V, POWERSSO-24; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1A; On State Resistance:0.08ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 36V, POWERSSO-24; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1A; On State Resistance:0.08ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNI4140KTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNI4140KTR
PMIC - Power Distribution Switches, Load Drivers VNI4140KTR
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNI4140KTR 45AC7962 VNI4140KTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140KTR Power Load Switch, 36V, Powersso-24; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 10.5 V to 36 V 36V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 1237440 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type f - german schuko
View Details