STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNI4140KTR-32

Description
IC PWR DRVR N-CHAN 1:1 PWRSSO24
Description
IC PWR DRVR N-CHAN 1:1 PWRSSO24
Datasheet
Datasheet Summary
Powered by GS/AI

The VNI4140KTR-32 is a quad high-side smart power solid-state relay designed for driving various types of loads, including resistive, capacitive, and inductive loads. It supports an operating output current of up to 1.0 A per channel and features per-channel short-circuit and overtemperature protection, ensuring reliable operation under overload conditions. The device incorporates thermal case protection and provides diagnostic outputs for overtemperature conditions via open drain status pins. This IC is compatible with both 5 V and 3.3 V logic levels, making it versatile for different applications. It includes loss of ground protection, undervoltage shutdown with hysteresis, and overvoltage protection through VCC clamping. The VNI4140KTR-32 is designed to meet various international standards, including IEC61131-2 and IEC61000 series for electromagnetic compatibility, and offers ESD protection up to ±25 kV according to IEC 61000-4-2. Applications for this product include programmable logic control, industrial PC peripheral I/O, and numerical control machines, making it suitable for a wide range of industrial automation tasks.

Datasheet Summary
Powered by GS/AI

The VNI4140KTR-32 is a quad high-side smart power solid-state relay designed for driving various types of loads, including resistive, capacitive, and inductive loads. It supports an operating output current of up to 1.0 A per channel and features per-channel short-circuit and overtemperature protection, ensuring reliable operation under overload conditions. The device incorporates thermal case protection and provides diagnostic outputs for overtemperature conditions via open drain status pins. This IC is compatible with both 5 V and 3.3 V logic levels, making it versatile for different applications. It includes loss of ground protection, undervoltage shutdown with hysteresis, and overvoltage protection through VCC clamping. The VNI4140KTR-32 is designed to meet various international standards, including IEC61131-2 and IEC61000 series for electromagnetic compatibility, and offers ESD protection up to ±25 kV according to IEC 61000-4-2. Applications for this product include programmable logic control, industrial PC peripheral I/O, and numerical control machines, making it suitable for a wide range of industrial automation tasks.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VNI4140KTR-32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VNI4140KTR-32
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNI4140KTR-32
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site
Power Distribution Switches, Load Drivers - VNI4140KTR-32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VNI4140KTR-32
Power Distribution Switches, Load Drivers VNI4140KTR-32
Power Switch/Driver 1:1 N-Channel 1A PowerSSO-24 Exposed Bottom Pad

Power Switch/Driver 1:1 N-Channel 1A PowerSSO-24 Exposed Bottom Pad

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number VNI4140KTR-32 VNI4140KTR-32
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Driver Type High-side
Number of Outputs 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803RGER - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74HCT1G125GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD14698-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details