STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140K VNI4140K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 398931-VNI4140K Alternative Parts (Cross-Reference): VNI4140KTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 398931-VNI4140K Alternative Parts (Cross-Reference): VNI4140KTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140K
VNI4140K
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140K VNI4140K
Manufacturer: STMicroelectronics Win Source Part Number: 398931-VNI4140K Alternative Parts (Cross-Reference): VNI4140KTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 398931-VNI4140K
Alternative Parts (Cross-Reference): VNI4140KTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNI4140K - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNI4140K
PMIC - Power Distribution Switches, Load Drivers VNI4140K
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNI4140K VNI4140K
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNI4140K PMIC - Power Distribution Switches, Load Drivers
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details