STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - VNHL3NV04DTR-E VNHL3NV04DTR-E

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103974-VNHL3NV04DTR -E Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Resistance: 120 mΩ Number of Pins: 8 Number of Outputs: 2 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): VNHL3NV04DTR-EVNHL3N V04DTRE; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 5 A Continuous Drain Current (ID): 53 A
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103974-VNHL3NV04DTR -E Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Resistance: 120 mΩ Number of Pins: 8 Number of Outputs: 2 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): VNHL3NV04DTR-EVNHL3N V04DTRE; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 5 A Continuous Drain Current (ID): 53 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VNHL3NV04DTR-E - 1103974-VNHL3NV04DTR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VNHL3NV04DTR-E
1103974-VNHL3NV04DTR-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VNHL3NV04DTR-E 1103974-VNHL3NV04DTR-E
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103974-VNHL3NV04DTR -E Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Resistance: 120 mΩ Number of Pins: 8 Number of Outputs: 2 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): VNHL3NV04DTR-EVNHL3N V04DTRE; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 5 A Continuous Drain Current (ID): 53 A

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103974-VNHL3NV04DTR-E
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Resistance: 120 mΩ
Number of Pins: 8
Number of Outputs: 2
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Alternative Parts (Cross-Reference): VNHL3NV04DTR-EVNHL3NV04DTRE;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 5 A
Continuous Drain Current (ID): 53 A

Buy Now
Singapore, Singapore
40V 3.5A SOIC MOSFET Transistor
285-VNHL3NV04DTR-E
40V 3.5A SOIC MOSFET Transistor 285-VNHL3NV04DTR-E
MOSFET N-CH 40V 3.5A 8-SOIC Product overview: VNHL3NV04DTR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.5A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VNHL3NV04DTR-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 3.5A 8-SOIC Product overview: VNHL3NV04DTR-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.5A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VNHL3NV04DTR-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103974-VNHL3NV04DTR-E 285-VNHL3NV04DTR-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VNHL3NV04DTR-E 40V 3.5A SOIC MOSFET Transistor
rDS(on) 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
MOSFETs - 1827095P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Single FETs, MOSFETs - 1727-7251-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers