H-bridge motor driver for automotive DC motor driving Product overview: VNHD7012AYTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNHD7012AYTR can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 4V-28V 36POWERSSO
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:38A; Output Voltage:-; Driver Case Style:PowerSSO; No. of Pins:36Pins; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRVR 4V-28V 36POWERSSO
Motor Driver CMOS, Power MOSFET PWM PowerSSO-36
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-VNHD7012AYTR | VNHD7012AYTR | 99AC9808 | VNHD7012AYTR | VNHD7012AYTR |
| Product Name | Automotive H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed; DC Brush | DC Brushed; Brushed DC | |||
| AC Input | 4 to 28 volts | ||||
| DC Input | 4 to 28 volts | ||||
| Continuous Current | 38 amps |