Motor Driver Power MOSFET PWM PowerSSO-36
Motor Driver Power MOSFET PWM PowerSSO-36
Motor Driver Power MOSFET PWM PowerSSO-36
Win Source Part Number: 1352530-VNHD7008AYTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100, VIPOWER™
Package: Tape & Reel
Product Status: Active
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36
Base Product Number: VNHD7008
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4V ~ 28V
Output Configuration: Half Bridge (2)
Current - Output: 51A
Interface: PWM
Voltage - Load: 4V ~ 28V
Motor Type - AC, DC: Brushed DC
H-bridge motor driver for automotive DC motor driving Product overview: VNHD7008AYTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNHD7008AYTR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM PowerSSO-36
IC MOTOR DRIVER 4V-28V 36PWRSSO
IC MOTOR DRIVER 4V-28V 36PWRSSO
MOTOR DRIVER, -40 TO 150DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-18162-2-ND | 1352530-VNHD7008AYTR | 744-VNHD7008AYTR | VNHD7008AYTR | VNHD7008AYTR | VNHD7008AYTR | 69AH3725 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C Rohs Compliant Stmicroelectronics |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "36-PowerFSOP (0.295"", 7.50mm Width)" | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 4 to 28 volts | 4 to 28 volts |