Manufacturer: STMicroelectronics
Win Source Part Number: 902724-VNH9013YTR
Series: Automotive, AEC-Q100
Operating Temperature Range: 175°C (TJ)
Features: Half Bridge (2) Driver DC Motors, General Purpose MOSFET (Metal Oxide) PowerSSO-36 TP
Package: 36-PowerBFSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VNH9013
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 TP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18896-1, VNH9013YTR-ND, 497-18896-6, 497-18896-2
Half Bridge (2) Driver DC Motors, General Purpose MOSFET (Metal Oxide) PowerSSO-36 TP
IC HALF BRIDGE DRVR 40A 36PWRSSO
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 902724-VNH9013YTR | VNH9013YTR | VNH9013YTR | VNH9013YTR |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - VNH9013YTR | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Operating Temperature | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Package Type | PowerSSO-36 TP | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) | ||
| Driver Type | Dual Gate Driver | |||
| Output Configuration | Inverting |