Full-Bridge Motor Driver 15A Auto SOIC16
Full-Bridge Motor Driver 15A Auto SOIC16
Full-Bridge Motor Driver 15A Auto SOIC16
Motor Driver Power MOSFET PWM 16-SO
Motor Driver Power MOSFET PWM 16-SO
Motor Driver Power MOSFET PWM 16-SO
Automotive fully integrated H-bridge motor driver Product overview: VNH7100BASTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH7100BASTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 853006-VNH7100BASTR
Series: Automotive, AEC-Q100, VIPOWER™
Features: Motor Driver
Package: Reel - TR
Family Name: VNH7100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17627-6, 497-17627-2, 497-17627-1
IC MOTOR DRIVER 4V-28V 16SO
Motor Driver Power MOSFET PWM 16-SO
IC MOTOR DRIVER 4V-28V 16SO
MOTOR DRIVER, H-BRIDGE, NSOIC-16; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:12A; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:28V; Product Range:-; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1647035 | 1647035P | 497-17627-6-ND | 744-VNH7100BASTR | 853006-VNH7100BASTR | VNH7100BASTR | VNH7100BASTR | VNH7100BASTR | 38AC2532 |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - VNH7100BASTR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, H-Bridge, Nsoic-16; Motor Type Stmicroelectronics |
| Product | MCU | MCU | |||||||
| Motor / System | DC Motor | DC Motor | DC Brushed | DC Brushed; Brushed DC | H-Bridge | ||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "16-SOIC (0.154"", 3.90mm Width)" | ||||||
| DC Input | 28 volts | 4 to 28 volts | 4 to 28 volts | ||||||
| Communication | PWM | PWM |